Pulse Electronics Corporation Filters - Ferrite Beads and Chips BBPY00201209101Y00

Description
Win Source Part Number: 1369059-BBPY00201209 101Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369059-BBPY00201209 101Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369059-BBPY00201209101Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369059-BBPY00201209101Y00
Filters - Ferrite Beads and Chips 1369059-BBPY00201209101Y00
Win Source Part Number: 1369059-BBPY00201209 101Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm

Win Source Part Number: 1369059-BBPY00201209101Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209101Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209101Y00TR-ND
Ferrite Beads and Chips 553-BBPY00201209101Y00TR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209101Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209101Y00CT-ND
Ferrite Beads and Chips 553-BBPY00201209101Y00CT-ND
FERRITE BEAD 100 OHM 0805 1LN

FERRITE BEAD 100 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209101Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209101Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00201209101Y00DKR-ND
FERRITE BEAD 100 OHM 0805 1LN

FERRITE BEAD 100 OHM 0805 1LN

Buy Now Datasheet
100 OHM Inductor and Choke - 841-BBPY00201209101Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-BBPY00201209101Y00
100 OHM Inductor and Choke 841-BBPY00201209101Y00
FERRITE BEAD 100 OHM 0805 1LN Product overview: BBPY00201209101Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209101Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0805 1LN Product overview: BBPY00201209101Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209101Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1369059-BBPY00201209101Y00 553-BBPY00201209101Y00TR-ND 841-BBPY00201209101Y00
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 100 OHM Inductor and Choke
Core Material Ferrite
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details