Pulse Electronics Corporation Filters - Ferrite Beads and Chips BBPY00160808601Y00

Description
Win Source Part Number: 1340733-BBPY00160808 601Y00 Category: Filters - Ferrite Beads and Chips Series: BBPY Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1340733-BBPY00160808 601Y00 Category: Filters - Ferrite Beads and Chips Series: BBPY Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1340733-BBPY00160808601Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1340733-BBPY00160808601Y00
Filters - Ferrite Beads and Chips 1340733-BBPY00160808601Y00
Win Source Part Number: 1340733-BBPY00160808 601Y00 Category: Filters - Ferrite Beads and Chips Series: BBPY Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1340733-BBPY00160808601Y00
Category: Filters - Ferrite Beads and Chips
Series: BBPY
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 1A
Standard Package: 4,000
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BBPY00160808601Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BBPY00160808601Y00
600 OHM Inductor and Choke 841-BBPY00160808601Y00
FERRITE BEAD 600 OHM 0603 1LN Product overview: BBPY00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808601Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BBPY00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808601Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00160808601Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808601Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808601Y00TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808601Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808601Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808601Y00DKR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808601Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808601Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808601Y00CT-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1340733-BBPY00160808601Y00 841-BBPY00160808601Y00 553-BBPY00160808601Y00TR-ND
Product Name Filters - Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers