Pulse Electronics Corporation 470 OHM Inductor and Choke BBPY00160808471Y00

Description
FERRITE BEAD 470 OHM 0603 1LN Product overview: BBPY00160808471Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808471Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 470 OHM 0603 1LN Product overview: BBPY00160808471Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808471Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM Inductor and Choke - 841-BBPY00160808471Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BBPY00160808471Y00
470 OHM Inductor and Choke 841-BBPY00160808471Y00
FERRITE BEAD 470 OHM 0603 1LN Product overview: BBPY00160808471Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808471Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BBPY00160808471Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808471Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00160808471Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808471Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808471Y00CT-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 150mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808471Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808471Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808471Y00TR-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 150mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808471Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808471Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808471Y00DKR-ND
FERRITE BEAD 470 OHM 0603 1LN

FERRITE BEAD 470 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0.15 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1320 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1320
Ferrite Bead, 0.15 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1320
FERRITE BEAD, 0.15 OHM, 1.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15 OHM, 1.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBPY00160808471Y00 553-BBPY00160808471Y00CT-ND 53AK1320
Product Name 470 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.15 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Chip Bead
Inductance Tolerance 25 (+/- %)
Impedance 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers