Pulse Electronics Corporation Filters - Ferrite Beads and Chips BBPY00160808301Y00

Description
Win Source Part Number: 1369084-BBPY00160808 301Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 120mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369084-BBPY00160808 301Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369084-BBPY00160808301Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369084-BBPY00160808301Y00
Filters - Ferrite Beads and Chips 1369084-BBPY00160808301Y00
Win Source Part Number: 1369084-BBPY00160808 301Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 120mOhm

Win Source Part Number: 1369084-BBPY00160808301Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808301Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808301Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808301Y00TR-ND
FERRITE BEAD 300 OHM 0603 1LN

FERRITE BEAD 300 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808301Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808301Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808301Y00CT-ND
FERRITE BEAD 300 OHM 0603 1LN

FERRITE BEAD 300 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808301Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808301Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808301Y00DKR-ND
FERRITE BEAD 300 OHM 0603 1LN

FERRITE BEAD 300 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1315 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1315
Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1315
FERRITE BEAD, 0.12 OHM, 1.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.12 OHM, 1.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Ferrite Beads
Product Number 1369084-BBPY00160808301Y00 553-BBPY00160808301Y00TR-ND 53AK1315
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
Core Material Ferrite
DCR 0.1200 ohms 0.1200 ohms 0.1200 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1 microH
Rated DC Current 380 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
0.27uH, 10%, 0.32mOhm, 41Amp Max. SMD Power bead - AHD13C-270K - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details