FERRITE BEAD 220 OHM 0603 1LN Product overview: BBPY00160808221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808221Y
Win Source Part Number: 1369176-BBPY00160808
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 100mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
FERRITE BEAD 220 OHM 0603 1LN
FERRITE BEAD 220 OHM 0603 1LN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-BBPY00160808221Y00 | 1369176-BBPY00160808221Y00 | 553-BBPY00160808221Y00TR-ND |
| Product Name | 220 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 220 ohms | 220 ohms |