120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2.5A 80mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2.5A 80mOhm
FERRITE BEAD 120 OHM 0603 1LN
FERRITE BEAD 120 OHM 0603 1LN Product overview: BBPY00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808121Y
Win Source Part Number: 1369077-BBPY00160808
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 2.5A
DC Resistance (DCR) (Max): 80mOhm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 553-BBPY00160808121Y00DKR-ND | 841-BBPY00160808121Y00 | 1369077-BBPY00160808121Y00 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Filters - Ferrite Beads and Chips |
| DCR | 0.0800 ohms | 0.0800 ohms | |
| Rated DC Current | 2500 milliamps | 2500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |