Pulse Electronics Corporation Ferrite Beads and Chips BBPY00160808102Y00

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00160808102Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808102Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808102Y00TR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808102Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808102Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808102Y00DKR-ND
FERRITE BEAD 1K OHM 0603 1LN

FERRITE BEAD 1K OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808102Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808102Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808102Y00CT-ND
FERRITE BEAD 1K OHM 0603 1LN

FERRITE BEAD 1K OHM 0603 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369118-BBPY00160808102Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369118-BBPY00160808102Y00
Filters - Ferrite Beads and Chips 1369118-BBPY00160808102Y00
Win Source Part Number: 1369118-BBPY00160808 102Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 800mA DC Resistance (DCR) (Max): 250mOhm

Win Source Part Number: 1369118-BBPY00160808102Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 250mOhm

Buy Now Datasheet
Ferrite Bead, 0.25 Ohm, 0.8A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1301 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25 Ohm, 0.8A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1301
Ferrite Bead, 0.25 Ohm, 0.8A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1301
FERRITE BEAD, 0.25 OHM, 0.8A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:800mA; Product Range:BBPY Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.25 OHM, 0.8A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:800mA; Product Range:BBPY Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Ferrite Beads
Product Number 553-BBPY00160808102Y00TR-ND 1369118-BBPY00160808102Y00 53AK1301
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0.25 Ohm, 0.8A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Rated DC Current 800 milliamps 800 milliamps 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Standards and Certifications RoHS
Inductance Range 0.3900 microH
View Details
2 suppliers
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Inductance Range 0.0330 microH
DCR 0.8000 ohms
Rated DC Current 300 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details