Pulse Electronics Corporation Filters - Ferrite Beads and Chips BBPY00160808100Y00

Description
Win Source Part Number: 1349300-BBPY00160808 100Y00 Category: Filters - Ferrite Beads and Chips Series: BBPY Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 4A Standard Package: 4,000 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1349300-BBPY00160808 100Y00 Category: Filters - Ferrite Beads and Chips Series: BBPY Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 4A Standard Package: 4,000 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1349300-BBPY00160808100Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1349300-BBPY00160808100Y00
Filters - Ferrite Beads and Chips 1349300-BBPY00160808100Y00
Win Source Part Number: 1349300-BBPY00160808 100Y00 Category: Filters - Ferrite Beads and Chips Series: BBPY Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 4A Standard Package: 4,000 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 20mOhm

Win Source Part Number: 1349300-BBPY00160808100Y00
Category: Filters - Ferrite Beads and Chips
Series: BBPY
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 4A
Standard Package: 4,000
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics
DC Resistance (DCR) (Max): 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808100Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808100Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808100Y00DKR-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808100Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808100Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808100Y00CT-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808100Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808100Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808100Y00TR-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Chip Inductors Ferrite Beads
Product Number 1349300-BBPY00160808100Y00 553-BBPY00160808100Y00DKR-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2125952 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 10 microH
View Details
High Frequency Ceramic Chip Inductors - MHI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Application High Frequency
View Details