Pulse Electronics Corporation Ferrite Beads and Chips BBPY00100505601Y00

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00100505601Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505601Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00100505601Y00DKR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505601Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505601Y00CT-ND
Ferrite Beads and Chips 553-BBPY00100505601Y00CT-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505601Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505601Y00TR-ND
Ferrite Beads and Chips 553-BBPY00100505601Y00TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 340mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BBPY00100505601Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BBPY00100505601Y00
600 OHM Inductor and Choke 841-BBPY00100505601Y00
FERRITE BEAD 600 OHM 0402 1LN Product overview: BBPY00100505601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505601Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BBPY00100505601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505601Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.34 Ohm, 0.7A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1295 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.34 Ohm, 0.7A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1295
Ferrite Bead, 0.34 Ohm, 0.7A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1295
FERRITE BEAD, 0.34 OHM, 0.7A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:700mA; Product Range:BBPY Series; DC Resistance Max:0.34ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.34 OHM, 0.7A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:700mA; Product Range:BBPY Series; DC Resistance Max:0.34ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBPY00100505601Y00DKR-ND 841-BBPY00100505601Y00 53AK1295
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 0.34 Ohm, 0.7A, 0402; Ferrite Bead Case / Package Pulse Electronics
DCR 0.3400 ohms 0.3400 ohms
Rated DC Current 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details