Pulse Electronics Corporation 220 OHM Inductor and Choke BBPY00100505221Y00

Description
FERRITE BEAD 220 OHM 0402 1LN Product overview: BBPY00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505221Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0402 1LN Product overview: BBPY00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505221Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 OHM Inductor and Choke - 841-BBPY00100505221Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BBPY00100505221Y00
220 OHM Inductor and Choke 841-BBPY00100505221Y00
FERRITE BEAD 220 OHM 0402 1LN Product overview: BBPY00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505221Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BBPY00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505221Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00100505221Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505221Y00CT-ND
Ferrite Beads and Chips 553-BBPY00100505221Y00CT-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 180mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505221Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505221Y00TR-ND
Ferrite Beads and Chips 553-BBPY00100505221Y00TR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 180mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505221Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505221Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00100505221Y00DKR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 180mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 180mOhm

Buy Now Datasheet
Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3534 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3534
Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3534
FERRITE BEAD, 0.18 OHM, 1.1A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:1.1A; Product Range:BBPY Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.18 OHM, 1.1A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:1.1A; Product Range:BBPY Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1288 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1288
Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1288
FERRITE BEAD, 0.18 OHM, 1.1A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:1.1A; Product Range:BBPY Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.18 OHM, 1.1A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:1.1A; Product Range:BBPY Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBPY00100505221Y00 553-BBPY00100505221Y00CT-ND 62AK3534
Product Name 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.18 Ohm, 1.1A, 0402; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers