Pulse Electronics Corporation Ferrite Beads and Chips BBNQ00160808601Y00

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBNQ00160808601Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00160808601Y00TR-ND
Ferrite Beads and Chips 553-BBNQ00160808601Y00TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBNQ00160808601Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00160808601Y00DKR-ND
Ferrite Beads and Chips 553-BBNQ00160808601Y00DKR-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBNQ00160808601Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00160808601Y00CT-ND
Ferrite Beads and Chips 553-BBNQ00160808601Y00CT-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BBNQ00160808601Y00 - ERSAELECTRONICS PTE. LTD.
Singapore
600 OHM Inductor and Choke
841-BBNQ00160808601Y00
600 OHM Inductor and Choke 841-BBNQ00160808601Y00
FERRITE BEAD 600 OHM 0603 1LN Product overview: BBNQ00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808601Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BBNQ00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808601Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBNQ00160808601Y00TR-ND 841-BBNQ00160808601Y00
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers