FERRITE BEAD 60 OHM 0603 1LN Product overview: BBNQ00160808600Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808600Y
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
FERRITE BEAD 60 OHM 0603 1LN
FERRITE BEAD 60 OHM 0603 1LN
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BBNQ00160808600Y00 | 553-BBNQ00160808600Y00TR-ND |
| Product Name | 60 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multilayer Ferrite Chip Bead | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 60 ohms |