Pulse Electronics Corporation 240 OHM Inductor and Choke BBNQ00160808241Y00

Description
FERRITE BEAD 240 OHM 0603 1LN Product overview: BBNQ00160808241Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808241Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 240 OHM 0603 1LN Product overview: BBNQ00160808241Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808241Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240 OHM Inductor and Choke - 841-BBNQ00160808241Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-BBNQ00160808241Y00
240 OHM Inductor and Choke 841-BBNQ00160808241Y00
FERRITE BEAD 240 OHM 0603 1LN Product overview: BBNQ00160808241Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808241Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0603 1LN Product overview: BBNQ00160808241Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00160808241Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBNQ00160808241Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00160808241Y00TR-ND
Ferrite Beads and Chips 553-BBNQ00160808241Y00TR-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-BBNQ00160808241Y00 553-BBNQ00160808241Y00TR-ND
Product Name 240 OHM Inductor and Choke Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details