22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA
FERRITE BEAD 22 OHM 0201 1LN Product overview: BBNQ00060303220Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00060303220Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-BBNQ00060303220Y00TR-ND | 841-BBNQ00060303220Y00 |
| Product Name | Ferrite Beads and Chips | 22 OHM Inductor and Choke |
| DCR | 0.5000 ohms | |
| Rated DC Current | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |