Pulse Electronics Corporation Ferrite Beads and Chips BBHV00160808601Y00

Description
FERRITE BEAD 600 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBHV00160808601Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808601Y00TR-ND
Ferrite Beads and Chips 553-BBHV00160808601Y00TR-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808601Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808601Y00CT-ND
Ferrite Beads and Chips 553-BBHV00160808601Y00CT-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808601Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808601Y00DKR-ND
Ferrite Beads and Chips 553-BBHV00160808601Y00DKR-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BBHV00160808601Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BBHV00160808601Y00
600 OHM Inductor and Choke 841-BBHV00160808601Y00
FERRITE BEAD 600 OHM 0603 1LN Product overview: BBHV00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBHV00160808601Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BBHV00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBHV00160808601Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BBHV00160808601Y00
Bead/Filter/EMI Optimization >> Ferrite Beads BBHV00160808601Y00
100mΩ 600Ω@100MHz 0603 Ferrite Beads ROHS

100mΩ 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics - 62AK3529 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
62AK3529
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics 62AK3529
FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1256 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1256
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1256
FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 553-BBHV00160808601Y00TR-ND 841-BBHV00160808601Y00 BBHV00160808601Y00 62AK3529
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details