Pulse Electronics Corporation Ferrite Beads and Chips BBHV00160808331Y00

Description
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 80mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBHV00160808331Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808331Y00TR-ND
Ferrite Beads and Chips 553-BBHV00160808331Y00TR-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 80mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808331Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808331Y00DKR-ND
Ferrite Beads and Chips 553-BBHV00160808331Y00DKR-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808331Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808331Y00CT-ND
Ferrite Beads and Chips 553-BBHV00160808331Y00CT-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics - 62AK3528 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
62AK3528
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics 62AK3528
FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1253 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1253
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1253
FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 553-BBHV00160808331Y00TR-ND 62AK3528
Product Name Ferrite Beads and Chips Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0.0043uH 250MHz 1.3A Inductor and Choke - 71-0603CT-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176744-9 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers