Pulse Electronics Corporation Ferrite Beads and Chips BBHV00160808301Y00

Description
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBHV00160808301Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808301Y00TR-ND
Ferrite Beads and Chips 553-BBHV00160808301Y00TR-ND
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A

300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808301Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808301Y00CT-ND
Ferrite Beads and Chips 553-BBHV00160808301Y00CT-ND
FERRITE BEAD 300 OHM 0603 1LN

FERRITE BEAD 300 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808301Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808301Y00DKR-ND
Ferrite Beads and Chips 553-BBHV00160808301Y00DKR-ND
FERRITE BEAD 300 OHM 0603 1LN

FERRITE BEAD 300 OHM 0603 1LN

Buy Now Datasheet
300 OHM Inductor and Choke - 841-BBHV00160808301Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM Inductor and Choke
841-BBHV00160808301Y00
300 OHM Inductor and Choke 841-BBHV00160808301Y00
FERRITE BEAD 300 OHM 0603 1LN Product overview: BBHV00160808301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBHV00160808301Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0603 1LN Product overview: BBHV00160808301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBHV00160808301Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics - 62AK3527 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
62AK3527
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics 62AK3527
FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1252 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1252
Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1252
FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.08 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBHV00160808301Y00TR-ND 841-BBHV00160808301Y00 62AK3527
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke Ferrite Bead, 0.08 Ohm, 2A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details