1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA
FERRITE BEAD 1K OHM 0805 1LN
FERRITE BEAD 1K OHM 0805 1LN
FERRITE BEAD 1K OHM 0805 1LN Product overview: BBGK00201209102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00201209102Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-BBGK00201209102Y00TR-ND | 841-BBGK00201209102Y00 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke |
| DCR | 0.3000 ohms | |
| Rated DC Current | 400 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |