FERRITE BEAD 180 OHM 0603 1LN Product overview: BBGK00160808181Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00160808181Y
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BBGK00160808181Y00 | 553-BBGK00160808181Y00TR-ND |
| Product Name | 180 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Ferrite Chip Bead | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 180 ohms |