1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA
FERRITE BEAD 1.5K OHM 0603 1LN Product overview: BBGK00160808152Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00160808152Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-BBGK00160808152Y00TR-ND | 841-BBGK00160808152Y00 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke |
| DCR | 0.7000 ohms | |
| Rated DC Current | 150 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |