400 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 400mA
FERRITE BEAD 400 OHM 1206 1LN Product overview: BBBK00321611401Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00321611401Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-BBBK00321611401Y00TR-ND | 841-BBBK00321611401Y00 |
| Product Name | Ferrite Beads and Chips | 400 OHM Inductor and Choke |
| DCR | 0.2000 ohms | |
| Rated DC Current | 400 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |