Pulse Electronics Corporation Ferrite Beads and Chips BBBK00321611272Y00

Description
2.7 kOhms @ 30MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 300mA
Request a Quote Datasheet
Description
2.7 kOhms @ 30MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBBK00321611272Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00321611272Y00TR-ND
Ferrite Beads and Chips 553-BBBK00321611272Y00TR-ND
2.7 kOhms @ 30MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 300mA

2.7 kOhms @ 30MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 300mA

Buy Now Datasheet
Inductor and Choke - 841-BBBK00321611272Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BBBK00321611272Y00
Inductor and Choke 841-BBBK00321611272Y00
FERRITE BEAD 2.7K OHM 1206 1LN Product overview: BBBK00321611272Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00321611272Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.7K OHM 1206 1LN Product overview: BBBK00321611272Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00321611272Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBBK00321611272Y00TR-ND 841-BBBK00321611272Y00
Product Name Ferrite Beads and Chips Inductor and Choke
DCR 0.6000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details