Pulse Electronics Corporation Ferrite Beads and Chips BBBK00201209301Y00

Description
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBBK00201209301Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00201209301Y00CT-ND
Ferrite Beads and Chips 553-BBBK00201209301Y00CT-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBBK00201209301Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00201209301Y00TR-ND
Ferrite Beads and Chips 553-BBBK00201209301Y00TR-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBBK00201209301Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00201209301Y00DKR-ND
Ferrite Beads and Chips 553-BBBK00201209301Y00DKR-ND
FERRITE BEAD 300 OHM 0805 1LN

FERRITE BEAD 300 OHM 0805 1LN

Buy Now Datasheet
300 OHM Inductor and Choke - 841-BBBK00201209301Y00 - ERSAELECTRONICS PTE. LTD.
Singapore
300 OHM Inductor and Choke
841-BBBK00201209301Y00
300 OHM Inductor and Choke 841-BBBK00201209301Y00
FERRITE BEAD 300 OHM 0805 1LN Product overview: BBBK00201209301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00201209301Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0805 1LN Product overview: BBBK00201209301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00201209301Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBBK00201209301Y00CT-ND 841-BBBK00201209301Y00
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers