Pulse Electronics Corporation Ferrite Beads and Chips BBBK00201209252Y00

Description
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA
Request a Quote Datasheet
Description
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBBK00201209252Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00201209252Y00TR-ND
Ferrite Beads and Chips 553-BBBK00201209252Y00TR-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBBK00201209252Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00201209252Y00CT-ND
Ferrite Beads and Chips 553-BBBK00201209252Y00CT-ND
FERRITE BEAD 2.5K OHM 0805 1LN

FERRITE BEAD 2.5K OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBBK00201209252Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00201209252Y00DKR-ND
Ferrite Beads and Chips 553-BBBK00201209252Y00DKR-ND
FERRITE BEAD 2.5K OHM 0805 1LN

FERRITE BEAD 2.5K OHM 0805 1LN

Buy Now Datasheet
Inductor and Choke - 841-BBBK00201209252Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BBBK00201209252Y00
Inductor and Choke 841-BBBK00201209252Y00
FERRITE BEAD 2.5K OHM 0805 1LN Product overview: BBBK00201209252Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00201209252Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.5K OHM 0805 1LN Product overview: BBBK00201209252Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00201209252Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBBK00201209252Y00TR-ND 841-BBBK00201209252Y00
Product Name Ferrite Beads and Chips Inductor and Choke
DCR 0.7000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details