Pulse Electronics Corporation Ferrite Beads and Chips BBBK00160808601Y00

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 500mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBBK00160808601Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00160808601Y00TR-ND
Ferrite Beads and Chips 553-BBBK00160808601Y00TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 500mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBBK00160808601Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00160808601Y00DKR-ND
Ferrite Beads and Chips 553-BBBK00160808601Y00DKR-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBBK00160808601Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00160808601Y00CT-ND
Ferrite Beads and Chips 553-BBBK00160808601Y00CT-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BBBK00160808601Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BBBK00160808601Y00
600 OHM Inductor and Choke 841-BBBK00160808601Y00
FERRITE BEAD 600 OHM 0603 1LN Product overview: BBBK00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00160808601Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BBBK00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00160808601Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1185 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1185
Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1185
FERRITE BEAD, 0.5 OHM, 0.3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BBBK Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.5 OHM, 0.3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BBBK Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics - 62AK3522 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics
62AK3522
Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics 62AK3522
FERRITE BEAD, 0.5 OHM, 0.3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BBBK Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.5 OHM, 0.3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BBBK Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBBK00160808601Y00TR-ND 841-BBBK00160808601Y00 53AK1185
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 0.5 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data