Pulse Electronics Corporation Ferrite Beads and Chips BBBK00160808310Y00

Description
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBBK00160808310Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBBK00160808310Y00TR-ND
Ferrite Beads and Chips 553-BBBK00160808310Y00TR-ND
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA

31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA

Buy Now Datasheet
31 OHM Inductor and Choke - 841-BBBK00160808310Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31 OHM Inductor and Choke
841-BBBK00160808310Y00
31 OHM Inductor and Choke 841-BBBK00160808310Y00
FERRITE BEAD 31 OHM 0603 1LN Product overview: BBBK00160808310Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00160808310Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 31 OHM 0603 1LN Product overview: BBBK00160808310Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00160808310Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBBK00160808310Y00TR-ND 841-BBBK00160808310Y00
Product Name Ferrite Beads and Chips 31 OHM Inductor and Choke
DCR 0.1000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details