Pulse Electronics Corporation Common Mode Filter, Smd; Dc Current Rating Pulse Electronics B4003NL

Description
COMMON MODE FILTER, SMD; DC Current Rating:-; Inductance:-; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:9.02mm; Product Width:8.76mm; Product Height:7.62mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, SMD; DC Current Rating:-; Inductance:-; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:9.02mm; Product Width:8.76mm; Product Height:7.62mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Smd; Dc Current Rating Pulse Electronics - 50AK8242 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Smd; Dc Current Rating Pulse Electronics
50AK8242
Common Mode Filter, Smd; Dc Current Rating Pulse Electronics 50AK8242
COMMON MODE FILTER, SMD; DC Current Rating:-; Inductance:-; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:9.02mm; Product Width:8.76mm; Product Height:7.62mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, SMD; DC Current Rating:-; Inductance:-; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:9.02mm; Product Width:8.76mm; Product Height:7.62mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 50AK8242
Product Name Common Mode Filter, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-235-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details