Pulse Electronics Corporation Telecom DSL Chokes B4001NL

Description
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line
Request a Quote Datasheet
Description
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom DSL Chokes - B4001NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom DSL Chokes
B4001NL
Telecom DSL Chokes B4001NL
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line

Telecom DSL Choke Specifications

  • RoHS peak reflow solder temperature rating 245°C
  • RoHS peak wave solder temperature rating 260°C
  • For use in XDSL interfaces
  • Effective reduction of CM noise caused by AM broadcast or ham radio
  • Isolation 1500V line to line
Supplier's Site Datasheet
Inductor and Choke - 839-B4001NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-B4001NL
Inductor and Choke 839-B4001NL
CMC 2LN TH Product overview: B4001NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B4001NL can be used for catalog matching and distributor lookup.

CMC 2LN TH Product overview: B4001NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B4001NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B4001NL 839-B4001NL
Product Name Telecom DSL Chokes Inductor and Choke
Operating Temperature 0.0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; TELECOM CHOKE
Inductance Range 4700 microH
Lead Style None
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details