Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047400-B2137T
Categories: OEM Parts(A-B)
DC Resistance (DCR): 1.5 Ω
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047400-B2137T |
| Product Name | OEM Parts - OEM Parts (A - B) - B2137T |