Pulse Electronics Corporation Fixed Inductors AWVT003030121R0M00

Description
1µH Unshielded Inductor 2.7A 60mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 2.7A 60mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVT003030121R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Inductor 2.7A 60mOhm 1212 (3030 Metric)

1µH Unshielded Inductor 2.7A 60mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVT003030121R0M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.7A 60 MOHM SMD

FIXED IND 1UH 2.7A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVT003030121R0M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.7A 60 MOHM SMD

FIXED IND 1UH 2.7A 60 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVT003030121R0M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details