Pulse Electronics Corporation Fixed Inductors AWVS00808040101T00

Description
100µH Shielded Inductor 950mA 340mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 950mA 340mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS00808040101T00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 950mA 340mOhm 3131 (8080 Metric)

100µH Shielded Inductor 950mA 340mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS00808040101T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details