Pulse Electronics Corporation Fixed Inductors AWVS006060454R7TL1

Description
4.7µH Shielded Inductor 3.6A 30mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.6A 30mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS006060454R7TL1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.6A 30mOhm 2424 (6060 Metric)

4.7µH Shielded Inductor 3.6A 30mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS006060454R7TL1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details