Pulse Electronics Corporation Fixed Inductors AWVS006060454R7M00

Description
4.7µH Shielded Inductor 3.5A 31mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.5A 31mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS006060454R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.5A 31mOhm 2424 (6060 Metric)

4.7µH Shielded Inductor 3.5A 31mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS006060454R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 1712-36273225202R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers