Pulse Electronics Corporation Fixed Inductors AWVS00606045331T00

Description
330µH Shielded Inductor 310mA 1.8Ohm 2424 (6060 Metric)
Request a Quote Datasheet
Description
330µH Shielded Inductor 310mA 1.8Ohm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS00606045331T00TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 310mA 1.8Ohm 2424 (6060 Metric)

330µH Shielded Inductor 310mA 1.8Ohm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS00606045331T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details