Pulse Electronics Corporation Fixed Inductors AWVS00606045102M00

Description
1mH Shielded Inductor 190mA 6Ohm 2424 (6060 Metric)
Request a Quote Datasheet
Description
1mH Shielded Inductor 190mA 6Ohm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS00606045102M00TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Inductor 190mA 6Ohm 2424 (6060 Metric)

1mH Shielded Inductor 190mA 6Ohm 2424 (6060 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVS00606045102M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 190MA 6 OHM SMD

FIXED IND 1MH 190MA 6 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVS00606045102M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 190MA 6 OHM SMD

FIXED IND 1MH 190MA 6 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS00606045102M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details