Pulse Electronics Corporation Fixed Inductors AWVS00606020150M00

Description
15µH Shielded Inductor 1.1A 190mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 1.1A 190mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS00606020150M00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 1.1A 190mOhm 2424 (6060 Metric)

15µH Shielded Inductor 1.1A 190mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS00606020150M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details