Pulse Electronics Corporation Fixed Inductors AWVS00505020220M00

Description
FIXED IND 22UH 1A 260 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 22UH 1A 260 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS00505020220M00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1A 260 MOHM SMD

FIXED IND 22UH 1A 260 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVS00505020220M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1A 260 MOHM SMD

FIXED IND 22UH 1A 260 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVS00505020220M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1A 260 MOHM SMD

FIXED IND 22UH 1A 260 MOHM SMD

Buy Now Datasheet
SMD 22UH 1A 260 MOHM Inductor and Choke - 71-AWVS00505020220M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1A 260 MOHM Inductor and Choke
71-AWVS00505020220M00
SMD 22UH 1A 260 MOHM Inductor and Choke 71-AWVS00505020220M00
FIXED IND 22UH 1A 260 MOHM SMD Product overview: AWVS00505020220M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AWVS00505020220M0 0 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1A 260 MOHM SMD Product overview: AWVS00505020220M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AWVS00505020220M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AWVS00505020220M00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AWVS00505020220M00
Fixed Inductors AWVS00505020220M00
FIXED IND 22UH 1A 260 MOHM SMD

FIXED IND 22UH 1A 260 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWVS00505020220M00TR-ND 71-AWVS00505020220M00 AWVS00505020220M00
Product Name Fixed Inductors SMD 22UH 1A 260 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers