Pulse Electronics Corporation Fixed Inductors AWVS004040188R2T00

Description
8.2µH Shielded Inductor 1.1A 155mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 1.1A 155mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS004040188R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 1.1A 155mOhm 1616 (4040 Metric)

8.2µH Shielded Inductor 1.1A 155mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS004040188R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers