Pulse Electronics Corporation Fixed Inductors AWVS004040121R0T00

Description
1µH Shielded Inductor 1.5A 48mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 1.5A 48mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS004040121R0T00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 1.5A 48mOhm 1616 (4040 Metric)

1µH Shielded Inductor 1.5A 48mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS004040121R0T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details