Pulse Electronics Corporation Fixed Inductors AWVF005050201R5T00

Description
1.5µH Shielded Inductor 3.5A 23mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 3.5A 23mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF005050201R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 3.5A 23mOhm Max 2020 (5050 Metric)

1.5µH Shielded Inductor 3.5A 23mOhm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF005050201R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers