Pulse Electronics Corporation Fixed Inductors AWVF00404026330M00

Description
33µH Shielded Inductor 820mA 480mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 820mA 480mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00404026330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 820mA 480mOhm Max 1616 (4040 Metric)

33µH Shielded Inductor 820mA 480mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVF00404026330M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 820MA 480 MOHM

FIXED IND 33UH 820MA 480 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWVF00404026330M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 820MA 480 MOHM

FIXED IND 33UH 820MA 480 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00404026330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details