Pulse Electronics Corporation Fixed Inductors AWVF004040183R3M00

Description
3.3µH Shielded Inductor 2.1A 62.5mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.1A 62.5mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF004040183R3M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 2.1A 62.5mOhm Max 1616 (4040 Metric)

3.3µH Shielded Inductor 2.1A 62.5mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF004040183R3M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details