Pulse Electronics Corporation Fixed Inductors AWVF004040152R2T00

Description
2.2µH Shielded Inductor 2.6A 54mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2.6A 54mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF004040152R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.6A 54mOhm Max 1616 (4040 Metric)

2.2µH Shielded Inductor 2.6A 54mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF004040152R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers