Pulse Electronics Corporation Fixed Inductors AWVF004040151R5M00

Description
1.5µH Shielded Inductor 3.2A 41mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 3.2A 41mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF004040151R5M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 3.2A 41mOhm Max 1616 (4040 Metric)

1.5µH Shielded Inductor 3.2A 41mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF004040151R5M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details