Pulse Electronics Corporation Fixed Inductors AWVF00404015150M00

Description
15µH Shielded Inductor 1A 300mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 1A 300mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00404015150M00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 1A 300mOhm Max 1616 (4040 Metric)

15µH Shielded Inductor 1A 300mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00404015150M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-62N 0402DC-62NXJRW , 0402DC-62NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers