Pulse Electronics Corporation Fixed Inductors AWVF00303015330M00

Description
33µH Shielded Inductor 600mA 930mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 600mA 930mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00303015330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 600mA 930mOhm Max 1212 (3030 Metric)

33µH Shielded Inductor 600mA 930mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVF00303015330M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 600MA 930 MOHM

FIXED IND 33UH 600MA 930 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWVF00303015330M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 600MA 930 MOHM

FIXED IND 33UH 600MA 930 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00303015330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details