Pulse Electronics Corporation Fixed Inductors AWVF00303015220M00

Description
22µH Shielded Inductor 650mA 770mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 650mA 770mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00303015220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 650mA 770mOhm Max 1212 (3030 Metric)

22µH Shielded Inductor 650mA 770mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00303015220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data