Pulse Electronics Corporation Fixed Inductors AWVF00303015100M00

Description
10µH Shielded Inductor 1A 360mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 1A 360mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00303015100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 1A 360mOhm Max 1212 (3030 Metric)

10µH Shielded Inductor 1A 360mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVF00303015100M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1A 360 MOHM SMD

FIXED IND 10UH 1A 360 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVF00303015100M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1A 360 MOHM SMD

FIXED IND 10UH 1A 360 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00303015100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details