Pulse Electronics Corporation Fixed Inductors AWVF002520126R8T00

Description
6.8µH Shielded Inductor 800mA 300mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 800mA 300mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF002520126R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 800mA 300mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 800mA 300mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF002520126R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details