Pulse Electronics Corporation Fixed Inductors AWVF002520125R6T00

Description
5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF002520125R6T00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)

5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF002520125R6T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126023 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details